DIODE ZENER 56V 500MW MICROMELF
Zener Diode 56V 500mW Surface Mount MicroMELF
DIODE ZENER 56V 500MW MICROMELF
Zener Diodes 56 Volt 0.5W 5% Product overview: BZM55C56-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C56-TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 865176-BZM55C56-TR
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 56 V 500 mW - Surface Mount MicroMELF
Package: 2-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZM55C56
Categories: Discrete Semiconductor Products
Case / Package: MicroMELF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 12500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Zener Diodes 56 Volt 0.5W 5%
DIODE ZENER 56V 500MW MICROMELF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZM55C56-TRDKR-ND | 287-BZM55C56-TR | 865176-BZM55C56-TR | BZM55C56-TR | BZM55C56-TR |
| Product Name | Single Zener Diodes | 0.5W Zener Diode | Diodes - Zener - Single - BZM55C56-TR | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Package | Tape and Reel | MicroMELF; MELF; MicroMELF | MicroMELF-2 | MicroMELF; MELF; MicroMELF | |
| RoHS Compliant | RoHS | ||||
| VZ | 56 volts | 56 volts |