Vishay Intertechnology, Inc. END - OF - LIFE - BZM55C4V3 BZM55C4V3

Description
Manufacturer: Vishay Win Source Part Number: 1157169-BZM55C4V3 Manufacturer Homepage: www.vishay.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1157169-BZM55C4V3 Manufacturer Homepage: www.vishay.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BZM55C4V3 - 1157169-BZM55C4V3 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BZM55C4V3
1157169-BZM55C4V3
END - OF - LIFE - BZM55C4V3 1157169-BZM55C4V3
Manufacturer: Vishay Win Source Part Number: 1157169-BZM55C4V3 Manufacturer Homepage: www.vishay.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1157169-BZM55C4V3
Manufacturer Homepage: www.vishay.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1157169-BZM55C4V3
Product Name END - OF - LIFE - BZM55C4V3
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Schottky Diodes & Rectifiers - 1219583 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4986 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 31.6 mA
IR 2 mA
View Details
PIN Diode Switches - NPS3-20-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details