Vishay Precision Group 4.3V 0.5W Zener Diode BZM55C4V3-TR

Description
Zener Diode, 4.3V V(Z), 7%, 0.5W, Product overview: BZM55C4V3-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C4V3-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 4.3V V(Z), 7%, 0.5W, Product overview: BZM55C4V3-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C4V3-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.3V 0.5W Zener Diode - 287-BZM55C4V3-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.3V 0.5W Zener Diode
287-BZM55C4V3-TR
4.3V 0.5W Zener Diode 287-BZM55C4V3-TR
Zener Diode, 4.3V V(Z), 7%, 0.5W, Product overview: BZM55C4V3-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C4V3-TR can be used for catalog matching and distributor lookup.

Zener Diode, 4.3V V(Z), 7%, 0.5W, Product overview: BZM55C4V3-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C4V3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZM55C4V3-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C4V3-TR-ND
Single Zener Diodes 112-BZM55C4V3-TR-ND
Zener Diode 4.3V 500mW Surface Mount MicroMELF

Zener Diode 4.3V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55C4V3-CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C4V3-CT-ND
Single Zener Diodes 112-BZM55C4V3-CT-ND
Zener Diode 4.3V 500mW Surface Mount MicroMELF

Zener Diode 4.3V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55C4V3-DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C4V3-DKR-ND
Single Zener Diodes 112-BZM55C4V3-DKR-ND
Zener Diode 4.3V 500mW Surface Mount MicroMELF

Zener Diode 4.3V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Diodes - Zener - Single - BZM55C4V3-TR - 709817-BZM55C4V3-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZM55C4V3-TR
709817-BZM55C4V3-TR
Diodes - Zener - Single - BZM55C4V3-TR 709817-BZM55C4V3-TR
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 709817-BZM55C4V3-TR Packaging: Cut Tape (CT) Mounting Style: SMD Voltage - Zener (Nom) (Vz): 4.3V Categories: Discrete Semiconductor Products Supplier Device Package: MicroMELF Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: 2-SMD, No Lead Impedance (Maximum) (Zzt): 600 Ohms Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 1μA at 1V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 709817-BZM55C4V3-TR
Packaging: Cut Tape (CT)
Mounting Style: SMD
Voltage - Zener (Nom) (Vz): 4.3V
Categories: Discrete Semiconductor Products
Supplier Device Package: MicroMELF
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: 2-SMD, No Lead
Impedance (Maximum) (Zzt): 600 Ohms
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 1μA at 1V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - BZM55C4V3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZM55C4V3-TR
Discrete Semiconductor Products - Diodes - Zener BZM55C4V3-TR
DIODE ZENER 4.3V 500MW MICROMELF

DIODE ZENER 4.3V 500MW MICROMELF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZM55C4V3-TR 112-BZM55C4V3-TR-ND 709817-BZM55C4V3-TR BZM55C4V3-TR
Product Name 4.3V 0.5W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZM55C4V3-TR Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel MicroMELF; MELF; MicroMELF
RoHS Compliant RoHS
VZ 4.3 volts 4.3 volts 4.3 volts
ZZT 90 ohms 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data