Zener Diode 13V 500mW Surface Mount MicroMELF
Zener Diodes 13 Volt 0.5W 5%
DIODE ZENER 13V 500MW MICROMELF
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZM55C13-TR3-ND | BZM55C13-TR3 | BZM55C13-TR3 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Package | MicroMELF-2 | MicroMELF; MELF; MicroMELF | |
| Life Cycle Stage | Active |