Zener Diode 10V 6% 500mW MicroMELF
Zener Diode 10V 6% 500mW MicroMELF
Zener Diode 10V 6% 500mW MicroMELF
Manufacturer: Vishay
Win Source Part Number: 125694-BZM55C10-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 7.5V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: MicroMELF
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
BZM55 Series 500 mW 10 V Surface Mount Zener Diode - MicroMELF Product overview: BZM55C10-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 500 mW, 10 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 500 mW, 10 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C10-TR can be used for catalog matching and distributor lookup.
Zener Diode 10V 500mW Surface Mount MicroMELF
Zener Diode 10V 500mW Surface Mount MicroMELF
Zener Diode 10V 500mW Surface Mount MicroMELF
Zener Diodes 10 Volt 0.5W 5%
DIODE ZENER 10V 500MW MICROMELF
DIODE ZENER 10V 500MW MICROMELF
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 8142931P | 8142931 | 125694-BZM55C10-TR | 287-BZM55C10-TR | BZM55C10GICT-ND | BZM55C10-TR | BZM55C10-TR | BZM55C10-TR |
| Product Name | Zener Diodes | Zener Diodes | Diodes - Zener - Single - BZM55C10-TR | SMD 500 mW 10 V Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | MicroMELF; MicroMELF | Micromelf | MicroMELF; MELF; MicroMELF | Tape and Reel | MicroMELF-2 | MicroMELF; MELF; MicroMELF | 2-SMD, No Lead | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Pin Count | 2 | |||||||
| Life Cycle Stage | Active | Active | ||||||
| VZ | 10 volts | 10 volts | 10 volts | 10 volts |