Vishay Precision Group 0.5W Zener Diode BZM55B36-TR

Description
Zener Diodes 36 Volt 0.5W 2% Product overview: BZM55B36-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B36-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 36 Volt 0.5W 2% Product overview: BZM55B36-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B36-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Zener Diode - 287-BZM55B36-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Zener Diode
287-BZM55B36-TR
0.5W Zener Diode 287-BZM55B36-TR
Zener Diodes 36 Volt 0.5W 2% Product overview: BZM55B36-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B36-TR can be used for catalog matching and distributor lookup.

Zener Diodes 36 Volt 0.5W 2% Product overview: BZM55B36-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B36-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZM55B36-TR - 1157149-BZM55B36-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZM55B36-TR
1157149-BZM55B36-TR
Diodes - Zener - Single - BZM55B36-TR 1157149-BZM55B36-TR
Manufacturer: Vishay Win Source Part Number: 1157149-BZM55B36-TR Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1157149-BZM55B36-TR
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Single Zener Diodes - 112-BZM55B36-DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55B36-DKR-ND
Single Zener Diodes 112-BZM55B36-DKR-ND
Zener Diode 36V 500mW Surface Mount MicroMELF

Zener Diode 36V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55B36-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55B36-TR-ND
Single Zener Diodes 112-BZM55B36-TR-ND
Zener Diode 36V 500mW Surface Mount MicroMELF

Zener Diode 36V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55B36-CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55B36-CT-ND
Single Zener Diodes 112-BZM55B36-CT-ND
Zener Diode 36V 500mW Surface Mount MicroMELF

Zener Diode 36V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZM55B36-TR
Zener Diodes BZM55B36-TR
Zener Diodes 36 Volt 0.5W 2%

Zener Diodes 36 Volt 0.5W 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZM55B36-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZM55B36-TR
Discrete Semiconductor Products - Diodes - Zener BZM55B36-TR
DIODE ZENER 36V 500MW MICROMELF

DIODE ZENER 36V 500MW MICROMELF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZM55B36-TR 1157149-BZM55B36-TR 112-BZM55B36-DKR-ND BZM55B36-TR BZM55B36-TR
Product Name 0.5W Zener Diode Diodes - Zener - Single - BZM55B36-TR Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel MicroMELF-2 MicroMELF; MELF; MicroMELF
RoHS Compliant RoHS
VZ 36 volts 36 volts
ZZT 80 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-B15,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers