Dual Zener diodes in a SOT23 (TO-236AB) surface-mounted plastic package with a common anode configuration, a total power dissipation of 300 mW, and a non-repetitive peak reverse power dissipation of 40 W. The device is AEC-Q101 qualified and offers a nominal working voltage range of 2.4 V to 75 V in E24 values, with a tolerance series of B (±2%) and C (±5%).
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode Array 1 Pair Common Anode 24V 300mW ±2% TO-236AB
DIODE ZENER ARRAY 24V TO-236AB
DIODE ZENER ARRAY 24V TO-236AB
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025706-BZB84-B24,21
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 16.8V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 70 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
DIODE ZENER ARRAY 24V SOT23 Product overview: BZB84-B24,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB84-B24,215 can be used for catalog matching and distributor lookup.
Zener Diode, 24V V(Z), 2%, 0.3W, Silicon, Unidirectional, TO-236AB
DIODE ZENER ARRAY 24V SOT23
ZENER ARRAY ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diode Arrays | Diode Arrays | Zener Diodes | Zener Diodes | Zener Diodes | Diode Arrays |
| Product Number | BZB84-B24,215 | 1727-BZB84-B24,215TR-ND | 1025706-BZB84-B24,215 | 295-BZB84-B24,215 | BZB84-B24,215 | BZB84-B24,215 | 28AK6860 |
| Product Name | Dual Zener diodes | Zener Diode Arrays | Diodes - Zener - Arrays - BZB84-B24,215 | 24V SOT23 Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Array Rohs Compliant Nexperia | |
| Package | SOT23; SOT23 SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236AB (SOT23) | Tape & Reel (TR) | SOT23 | TO-236AB | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Arrangement | Common Anode | ||||||
| Diode Type | Zener; 1 Pair Common Anode | Zener | |||||
| Life Cycle Stage | Active | Active | Active |