BZM55B24-TR Zener Diode, 24V 2% 500 mW SMT 2-Pin MicroMELF | Siliconix / Vishay BZM55B24-TR Product overview: BZM55B24-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B24-TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1157144-BZM55B24-TR
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Zener Diode 24V 500mW Surface Mount MicroMELF
Zener Diode 24V 500mW Surface Mount MicroMELF
Zener Diode 24V 500mW Surface Mount MicroMELF
Zener Diode 24V 2% 500mW MicroMELF
Zener Diode 24V 2% 500mW MicroMELF
Zener Diode 24V 2% 500mW MicroMELF
DIODE ZENER 24V 500MW MICROMELF
Zener Diodes 24 Volt 0.5W 2%
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZM55B24-TR | 1157144-BZM55B24-TR | 112-BZM55B24-CT-ND | 8142916 | 8142916P | BZM55B24-TR | BZM55B24-TR |
| Product Name | 24V 500 mW Zener Diode | Diodes - Zener - Single - BZM55B24-TR | Single Zener Diodes | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape and Reel | Micromelf | SOD-80; SOD-80 | MicroMELF; MELF; MicroMELF | MicroMELF-2 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VZ | 24 volts | 24 volts | |||||
| ZZT | 80 ohms | 220 ohms | |||||
| PD | 500 milliwatts |