General-purpose Zener diodes in an SOD123 surface-mounted plastic package with a working voltage range of 2.4 V to 75 V, total power dissipation up to 590 mW when mounted on an FR4 PCB with a 1 cm² cathode pad, and tolerance options of ±2% and approximately ±5%. The device has a junction temperature rating up to 150 °C and thermal resistance from junction to ambient of 55 K/W with optimal PCB mounting.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BZT52-C series - Single Zener diodes in a SOD123 package Product overview: BZT52-C6V2J from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C6V2J can be used for catalog matching and distributor lookup.
Zener Diode 6.2V 350mW ±6.5% Surface Mount SOD-123
Zener Diode 6.2V 350mW ±6.5% Surface Mount SOD-123
Zener Diode 6.2V 350mW ±6.5% Surface Mount SOD-123
Zener Diode, 6.2V V(Z), 6.45%, 0.35W, Silicon, Unidirectional
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026013-BZT52-C6V2J
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6.5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 6.2V 350MW SOD123
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-C6V2J | 287-BZT52-C6V2J | 1727-7759-1-ND | BZT52-C6V2J | 1026013-BZT52-C6V2J | BZT52-C6V2J | 28AK7012 |
| Product Name | Voltage regulator diodes | Zener Diode | Single Zener Diodes | Diodes - Zener - Single - BZT52-C6V2J | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia | |
| Diode Applications | Voltage Regulation | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 0.9000 to 9.00E-4 volts | ||||||
| IF | 250 mA | ||||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |