Vishay Intertechnology, Inc. Single Zener Diodes BZG05C75-HM3-08

Description
Zener Diode 75V 1.25W ±6% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 75V 1.25W ±6% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZG05C75-HM3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C75-HM3-08GIDKR-ND
Single Zener Diodes BZG05C75-HM3-08GIDKR-ND
Zener Diode 75V 1.25W ±6% Surface Mount DO-214AC (SMA)

Zener Diode 75V 1.25W ±6% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG05C75-HM3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C75-HM3-08GITR-ND
Single Zener Diodes BZG05C75-HM3-08GITR-ND
Zener Diode 75V 1.25W ±6% Surface Mount DO-214AC (SMA)

Zener Diode 75V 1.25W ±6% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG05C75-HM3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C75-HM3-08GICT-ND
Single Zener Diodes BZG05C75-HM3-08GICT-ND
Zener Diode 75V 1.25W ±6% Surface Mount DO-214AC (SMA)

Zener Diode 75V 1.25W ±6% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1050247-BZG05C75-HM3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050247-BZG05C75-HM3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1050247-BZG05C75-HM3-08
Win Source Part Number: 1050247-BZG05C75-HM3 -08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, BZG05C-M Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±6% Power - Max: 1.25 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 500 nA @ 56 V Voltage - Zener (Nom) (Vz): 75 V Impedance (Max) (Zzt): 135 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZG05C75-HM3-08GITR, BZG05C75-HM3-08-ND,B ZG05C75-HM3-08GIDKR, BZG05C75-HM3-08GICT Base Product Number: BZG05C75

Win Source Part Number: 1050247-BZG05C75-HM3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, BZG05C-M
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±6%
Power - Max: 1.25 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 500 nA @ 56 V
Voltage - Zener (Nom) (Vz): 75 V
Impedance (Max) (Zzt): 135 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZG05C75-HM3-08GITR,BZG05C75-HM3-08-ND,BZG05C75-HM3-08GIDKR,BZG05C75-HM3-08GICT
Base Product Number: BZG05C75

Buy Now Datasheet
75V 1.25W Zener Diode - 287-BZG05C75-HM3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 1.25W Zener Diode
287-BZG05C75-HM3-08
75V 1.25W Zener Diode 287-BZG05C75-HM3-08
Zener Diode, 75V V(Z), 6.04%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C75-HM3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C75-HM3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 75V V(Z), 6.04%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C75-HM3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C75-HM3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZG05C75-HM3-08
Zener Diodes BZG05C75-HM3-08
Zener Diodes Uni-direc 40W Pppm SMA (DO-214AC)

Zener Diodes Uni-direc 40W Pppm SMA (DO-214AC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C75-HM3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C75-HM3-08
Discrete Semiconductor Products - Diodes - Zener BZG05C75-HM3-08
DIODE ZENER 75V 1.25W DO214AC

DIODE ZENER 75V 1.25W DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZG05C75-HM3-08GIDKR-ND 1050247-BZG05C75-HM3-08 287-BZG05C75-HM3-08 BZG05C75-HM3-08 BZG05C75-HM3-08
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 75V 1.25W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package DO-214AC, SMA DO-214AC-2 DO-214AC (SMA); SMA
VZ 75 volts 75 volts
ZZT 135 ohms 135 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B56X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 7515029P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package DO-214AC
RoHS Compliant RoHS
View Details