Vishay Intertechnology, Inc. Diodes - Zener - Single - BZG05C22TR BZG05C22TR

Description
Manufacturer: Vishay Win Source Part Number: 1157104-BZG05C22TR Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1157104-BZG05C22TR Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZG05C22TR - 1157104-BZG05C22TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05C22TR
1157104-BZG05C22TR
Diodes - Zener - Single - BZG05C22TR 1157104-BZG05C22TR
Manufacturer: Vishay Win Source Part Number: 1157104-BZG05C22TR Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1157104-BZG05C22TR
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
60W Zener Diode - 295-BZG05C22TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60W Zener Diode
295-BZG05C22TR
60W Zener Diode 295-BZG05C22TR
Zener Diodes 22 Volt 60W 5% Product overview: BZG05C22TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 60W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 60W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZG05C22TR can be used for catalog matching and distributor lookup.

Zener Diodes 22 Volt 60W 5% Product overview: BZG05C22TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 60W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 60W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZG05C22TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 1157104-BZG05C22TR 295-BZG05C22TR
Product Name Diodes - Zener - Single - BZG05C22TR 60W Zener Diode
Package Tape and Reel
RoHS Compliant RoHS
VZ 22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4489 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - 1N4738A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
3 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 1460484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details