Vishay Intertechnology, Inc. Single Zener Diodes BZG05C18-M3-08

Description
Zener Diode 18V 1.25W ±6.39% Surface Mount DO-214AC (SMA)
Request a Quote
Description
Zener Diode 18V 1.25W ±6.39% Surface Mount DO-214AC (SMA)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1126704-BZG05C18-M3-08 is a Zener diode from the BZG05C-M series, designed for voltage stabilization applications. It has a nominal Zener voltage of 18 V and operates within a voltage range of 16.8 V to 19.1 V. The diode supports a test current of 15 mA and features a maximum reverse leakage current of 500 nA at 13 V. The dynamic resistance is specified at a maximum of 20 Ohms. This component is housed in a DO-214AC (SMA) package, suitable for surface mount technology (SMT) with a weight of 73 mg. It is rated for a maximum power dissipation of 1.25 W and can operate at junction temperatures up to 150 °C. The diode is halogen-free and RoHS-compliant, making it suitable for various applications while adhering to environmental standards. The product is available in tape and reel packaging, with a standard package of 1,500 units.

Datasheet Summary
Powered by GS/AI

The 1126704-BZG05C18-M3-08 is a Zener diode from the BZG05C-M series, designed for voltage stabilization applications. It has a nominal Zener voltage of 18 V and operates within a voltage range of 16.8 V to 19.1 V. The diode supports a test current of 15 mA and features a maximum reverse leakage current of 500 nA at 13 V. The dynamic resistance is specified at a maximum of 20 Ohms. This component is housed in a DO-214AC (SMA) package, suitable for surface mount technology (SMT) with a weight of 73 mg. It is rated for a maximum power dissipation of 1.25 W and can operate at junction temperatures up to 150 °C. The diode is halogen-free and RoHS-compliant, making it suitable for various applications while adhering to environmental standards. The product is available in tape and reel packaging, with a standard package of 1,500 units.

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZG05C18-M3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C18-M3-08GICT-ND
Single Zener Diodes BZG05C18-M3-08GICT-ND
Zener Diode 18V 1.25W ±6.39% Surface Mount DO-214AC (SMA)

Zener Diode 18V 1.25W ±6.39% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG05C18-M3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C18-M3-08GITR-ND
Single Zener Diodes BZG05C18-M3-08GITR-ND
Zener Diode 18V 1.25W ±6.39% Surface Mount DO-214AC (SMA)

Zener Diode 18V 1.25W ±6.39% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG05C18-M3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C18-M3-08GIDKR-ND
Single Zener Diodes BZG05C18-M3-08GIDKR-ND
Zener Diode 18V 1.25W ±6.39% Surface Mount DO-214AC (SMA)

Zener Diode 18V 1.25W ±6.39% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
18V 1.25W Zener Diode - 287-BZG05C18-M3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 1.25W Zener Diode
287-BZG05C18-M3-08
18V 1.25W Zener Diode 287-BZG05C18-M3-08
Zener Diode, 18V V(Z), 6.41%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C18-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C18-M3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 18V V(Z), 6.41%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C18-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C18-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1126704-BZG05C18-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1126704-BZG05C18-M3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1126704-BZG05C18-M3-08
Win Source Part Number: 1126704-BZG05C18-M3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZG05C-M Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±6.39% Power - Max: 1.25 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 500 nA @ 13 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 20 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZG05C18-M3-08GICT,B ZG05C18-M3-08GITR,BZ G05C18-M3-08-ND,BZG0 5C18-M3-08GIDKR Base Product Number: BZG05C18

Win Source Part Number: 1126704-BZG05C18-M3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZG05C-M
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±6.39%
Power - Max: 1.25 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 500 nA @ 13 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 20 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZG05C18-M3-08GICT,BZG05C18-M3-08GITR,BZG05C18-M3-08-ND,BZG05C18-M3-08GIDKR
Base Product Number: BZG05C18

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C18-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C18-M3-08
Discrete Semiconductor Products - Diodes - Zener BZG05C18-M3-08
DIODE ZENER 18V 1.25W DO214AC

DIODE ZENER 18V 1.25W DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZG05C18-M3-08
Zener Diodes BZG05C18-M3-08
Zener Diodes Uni-direc 40W Pppm SMA (DO-214AC)

Zener Diodes Uni-direc 40W Pppm SMA (DO-214AC)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZG05C18-M3-08GICT-ND 287-BZG05C18-M3-08 1126704-BZG05C18-M3-08 BZG05C18-M3-08 BZG05C18-M3-08
Product Name Single Zener Diodes 18V 1.25W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
RoHS Compliant RoHS
PD 1.25 milliwatts
Package DO-214AC, SMA DO-214AC (SMA); SMA DO-214AC-2
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B13J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers