General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package, with a maximum total power dissipation of 590 mW, a working voltage range of 2.4 V to 75 V, and two tolerance series: ±2 % and approximately ±5 %. The diodes have a junction temperature limit of 150 °C and an ambient temperature range of -55 °C to +150 °C. Thermal resistance from junction to ambient is 210 K/W with a 1 cm² cathode pad, and 350 K/W on a standard footprint.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 13V 590MW SOD123
Zener Diodes BZT52-B13/SOD123/SOD
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-B13J | BZT52-B13J | BZT52-B13J | 28AK6914 |
| Product Name | Voltage regulator diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diodes Rohs Compliant Nexperia |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 250 mA | |||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |