Vishay Intertechnology, Inc. Single Zener Diodes BZG05B7V5-HM3-08

Description
DIODE ZENER 7.5V 1.25W DO214AC
Request a Quote Datasheet
Description
DIODE ZENER 7.5V 1.25W DO214AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZG05B7V5-HM3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZG05B7V5-HM3-08CT-ND
Single Zener Diodes 112-BZG05B7V5-HM3-08CT-ND
DIODE ZENER 7.5V 1.25W DO214AC

DIODE ZENER 7.5V 1.25W DO214AC

Buy Now Datasheet
Single Zener Diodes - 112-BZG05B7V5-HM3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZG05B7V5-HM3-08DKR-ND
Single Zener Diodes 112-BZG05B7V5-HM3-08DKR-ND
DIODE ZENER 7.5V 1.25W DO214AC

DIODE ZENER 7.5V 1.25W DO214AC

Buy Now Datasheet
Single Zener Diodes - 112-BZG05B7V5-HM3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZG05B7V5-HM3-08TR-ND
Single Zener Diodes 112-BZG05B7V5-HM3-08TR-ND
Zener Diode 7.5V 1.25W ±2% Surface Mount DO-214AC (SMA)

Zener Diode 7.5V 1.25W ±2% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Zener Diode, Product overview: BZG05B7V5-HM3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05B7V5-HM3-08 can be used for catalog matching and distributor lookup.

Zener Diode, Product overview: BZG05B7V5-HM3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05B7V5-HM3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZG05B7V5-HM3-08 - 913871-BZG05B7V5-HM3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05B7V5-HM3-08
913871-BZG05B7V5-HM3-08
Diodes - Zener - Single - BZG05B7V5-HM3-08 913871-BZG05B7V5-HM3-08
Manufacturer: Vishay Win Source Part Number: 913871-BZG05B7V5-HM3 -08 Series: Automotive, AEC-Q101, BZG05B-M Operating Temperature Range: 150°C (TJ) Features: Zener Diode 7.5 V 1.25 W ±2% Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: BZG05B7V5 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 913871-BZG05B7V5-HM3-08
Series: Automotive, AEC-Q101, BZG05B-M
Operating Temperature Range: 150°C (TJ)
Features: Zener Diode 7.5 V 1.25 W ±2% Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZG05B7V5
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05B7V5-HM3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05B7V5-HM3-08
Discrete Semiconductor Products - Diodes - Zener BZG05B7V5-HM3-08
DIODE ZENER 7.5V 1.25W DO214AC

DIODE ZENER 7.5V 1.25W DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZG05B7V5-HM3-08
Zener Diodes BZG05B7V5-HM3-08
Zener Diodes Uni-direc 40W Pppm SMA (DO-214AC)

Zener Diodes Uni-direc 40W Pppm SMA (DO-214AC)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZG05B7V5-HM3-08CT-ND 287-BZG05B7V5-HM3-08 913871-BZG05B7V5-HM3-08 BZG05B7V5-HM3-08 BZG05B7V5-HM3-08
Product Name Single Zener Diodes Zener Diode Diodes - Zener - Single - BZG05B7V5-HM3-08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
RoHS Compliant RoHS
Package DO-214AC (SMA); SMA DO-214AC (SMA); SMA DO-214AC-2
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4728A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1658793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details