Vishay Intertechnology, Inc. END - OF - LIFE - BZG03C30 BZG03C30

Description
Manufacturer: Vishay Win Source Part Number: 1157055-BZG03C30 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1157055-BZG03C30 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BZG03C30 - 1157055-BZG03C30 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BZG03C30
1157055-BZG03C30
END - OF - LIFE - BZG03C30 1157055-BZG03C30
Manufacturer: Vishay Win Source Part Number: 1157055-BZG03C30 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1157055-BZG03C30
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1157055-BZG03C30
Product Name END - OF - LIFE - BZG03C30
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Zener Diodes - 1221226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4466 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 130 mA
IR 0.3000 mA
View Details
PIN Diode Switches - NPS1-2700-3100-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details