Vishay Precision Group Single Zener Diodes BZG03C22TR3

Description
Zener Diode 22V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 22V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZG03C22TR3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C22TR3-ND
Single Zener Diodes BZG03C22TR3-ND
Zener Diode 22V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 22V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
22V 1.25W Zener Diode - 287-BZG03C22TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 1.25W Zener Diode
287-BZG03C22TR3
22V 1.25W Zener Diode 287-BZG03C22TR3
DIODE ZENER 22V 1.25W DO214AC Product overview: BZG03C22TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C22TR3 can be used for catalog matching and distributor lookup.

DIODE ZENER 22V 1.25W DO214AC Product overview: BZG03C22TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C22TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZG03C22TR3 - 201778-BZG03C22TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG03C22TR3
201778-BZG03C22TR3
Diodes - Zener - Single - BZG03C22TR3 201778-BZG03C22TR3
Manufacturer: Vishay Win Source Part Number: 201778-BZG03C22TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA Current - Reverse Leakage @ Vr: 1μA @ 16V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 6 Ohm Family Name: BZG03C22 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25 VA Alternative Parts (Cross-Reference): BZG03-C22,135; MVSMAJ5933B/TR7; BZG03-C22/T3; MXSMAJ5933B/TR7; Introduction Date: October 07, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 6k pcs

Manufacturer: Vishay
Win Source Part Number: 201778-BZG03C22TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA
Current - Reverse Leakage @ Vr: 1μA @ 16V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 6 Ohm
Family Name: BZG03C22
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25 VA
Alternative Parts (Cross-Reference): BZG03-C22,135; MVSMAJ5933B/TR7; BZG03-C22/T3; MXSMAJ5933B/TR7;
Introduction Date: October 07, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 6k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG03C22TR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG03C22TR3
Discrete Semiconductor Products - Diodes - Zener BZG03C22TR3
DIODE ZENER 22V 1.25W DO214AC

DIODE ZENER 22V 1.25W DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZG03C22TR3-ND 287-BZG03C22TR3 201778-BZG03C22TR3 BZG03C22TR3
Product Name Single Zener Diodes 22V 1.25W Zener Diode Diodes - Zener - Single - BZG03C22TR3 Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Tape & Reel (TR) DO-214AC DO-214AC (SMA); SMA
RoHS Compliant RoHS
ZZT 6 ohms 6 ohms 6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7385042P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4487 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Discrete Semiconductor Products - Diodes - Zener - BZT52-B5V1,115 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
Package SOD-123; SOD-123
VZ 5.1 volts
View Details