Voltage regulator diodes in hermetically sealed SOD66 (DO-41) glass packages with axial leads, rated for a maximum total power dissipation of 1000 mW and a junction temperature range from -65 to +200 °C. The series includes 22 types with nominal working voltages from 3.3 V to 24 V and a tolerance of ±5%. Forward voltage is specified at a maximum of 1.2 V for 200 mA current. Applications include low voltage stabilizers.
Low voltage regulator diodes in hermetically sealed SOD66 (DO-41) packages.
The series consists of 22 types with nominal working voltages from 3.3 to 24 V.
Features and benefits
Applications
Zener Diode 4.3V 1W ±5% Through Hole DO-41
DIODE ZENER 4.3V 1W DO41
Zener Diode, 4.3V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
DIODE ZENER 4.3V 1W DO41
| Nexperia B.V. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4731A,113 | 1727-1N4731A,113TR-ND | 1N4731A,113 | 1N4731A,113 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Life Cycle Stage | Active | Active |