Vishay Precision Group Single Zener Diodes BZG03C180TR3

Description
Zener Diode 180V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 180V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZG03C180TR3GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG03C180TR3GITR-ND
Single Zener Diodes BZG03C180TR3GITR-ND
Zener Diode 180V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 180V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
180V 1.25W Zener Diode - 287-BZG03C180TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180V 1.25W Zener Diode
287-BZG03C180TR3
180V 1.25W Zener Diode 287-BZG03C180TR3
DIODE ZENER 180V 1.25W DO214AC Product overview: BZG03C180TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 180V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 180V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C180TR3 can be used for catalog matching and distributor lookup.

DIODE ZENER 180V 1.25W DO214AC Product overview: BZG03C180TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 180V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 180V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG03C180TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZG03C180TR3 - 865142-BZG03C180TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG03C180TR3
865142-BZG03C180TR3
Diodes - Zener - Single - BZG03C180TR3 865142-BZG03C180TR3
Manufacturer: Vishay Win Source Part Number: 865142-BZG03C180TR3 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 180 V 1.25 W - Surface Mount DO-214AC (SMA) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Family Name: BZG03 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZG03C180TR3GITR, BZG03C180TR3-ND, BZG03C180TR3GIDKR, BZG03C180TR3GICT

Manufacturer: Vishay
Win Source Part Number: 865142-BZG03C180TR3
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 180 V 1.25 W - Surface Mount DO-214AC (SMA)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BZG03
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZG03C180TR3GITR, BZG03C180TR3-ND, BZG03C180TR3GIDKR, BZG03C180TR3GICT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG03C180TR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG03C180TR3
Discrete Semiconductor Products - Diodes - Zener BZG03C180TR3
DIODE ZENER 180V 1.25W DO214AC

DIODE ZENER 180V 1.25W DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZG03C180TR3GITR-ND 287-BZG03C180TR3 865142-BZG03C180TR3 BZG03C180TR3
Product Name Single Zener Diodes 180V 1.25W Zener Diode Diodes - Zener - Single - BZG03C180TR3 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) DO-214AC (SMA); SMA DO-214AC (SMA); SMA
RoHS Compliant RoHS
ZZT 400 ohms 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4480 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-C22J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers