Vishay Intertechnology, Inc. END - OF - LIFE - BZG03C16 BZG03C16

Description
Manufacturer: Vishay Win Source Part Number: 1157045-BZG03C16 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1157045-BZG03C16 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BZG03C16 - 1157045-BZG03C16 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BZG03C16
1157045-BZG03C16
END - OF - LIFE - BZG03C16 1157045-BZG03C16
Manufacturer: Vishay Win Source Part Number: 1157045-BZG03C16 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Vishay
Win Source Part Number: 1157045-BZG03C16
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1157045-BZG03C16
Product Name END - OF - LIFE - BZG03C16
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1222406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: TS982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details
Voltage regulator diodes - 1N4729A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
3 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details