Vishay Precision Group Single Zener Diodes BZD27C8V2P-E3-08

Description
Zener Diode 8.2V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Zener Diode 8.2V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZD27C8V2P-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C8V2P-E3-08CT-ND
Single Zener Diodes BZD27C8V2P-E3-08CT-ND
Zener Diode 8.2V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 8.2V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C8V2P-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C8V2P-E3-08DKR-ND
Single Zener Diodes BZD27C8V2P-E3-08DKR-ND
Zener Diode 8.2V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 8.2V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C8V2P-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C8V2P-E3-08TR-ND
Single Zener Diodes BZD27C8V2P-E3-08TR-ND
Zener Diode 8.2V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 8.2V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Diodes - Zener - Single - BZD27C8V2P-E3-08 - 106021-BZD27C8V2P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C8V2P-E3-08
106021-BZD27C8V2P-E3-08
Diodes - Zener - Single - BZD27C8V2P-E3-08 106021-BZD27C8V2P-E3-08
Manufacturer: Vishay Win Source Part Number: 106021-BZD27C8V2P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 3V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 2 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 106021-BZD27C8V2P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 3V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 2 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8.2V 0.8W Zener Diode - 287-BZD27C8V2P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 0.8W Zener Diode
287-BZD27C8V2P-E3-08
8.2V 0.8W Zener Diode 287-BZD27C8V2P-E3-08
Zener Diode, 8.2V V(Z), 6.1%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C8V2P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C8V2P-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 8.2V V(Z), 6.1%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C8V2P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C8V2P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 2.3W, 8.2V, Do-219Ab; Zener Voltage Nom Vishay - 18M8550 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.3W, 8.2V, Do-219Ab; Zener Voltage Nom Vishay
18M8550
Zener Diode, 2.3W, 8.2V, Do-219Ab; Zener Voltage Nom Vishay 18M8550
ZENER DIODE, 2.3W, 8.2V, DO-219AB; Zener Voltage Nom:8.2V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series RoHS Compliant: Yes

ZENER DIODE, 2.3W, 8.2V, DO-219AB; Zener Voltage Nom:8.2V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZD Series RoHS Compliant: Yes

Supplier's Site
Diodes >> Zener Diodes - BZD27C8V2P-E3-08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZD27C8V2P-E3-08
Diodes >> Zener Diodes BZD27C8V2P-E3-08
Single 7.7V~8.7V 800mW 8.2V DO-219AB(SMF) Zener Diodes ROHS

Single 7.7V~8.7V 800mW 8.2V DO-219AB(SMF) Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C8V2P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C8V2P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C8V2P-E3-08
DIODE ZENER 8.2V 800MW DO219AB

DIODE ZENER 8.2V 800MW DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZD27C8V2P-E3-08
Zener Diodes BZD27C8V2P-E3-08
Zener Diodes 8.2 Volt 0.8 Watt 5%

Zener Diodes 8.2 Volt 0.8 Watt 5%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZD27C8V2P-E3-08CT-ND 106021-BZD27C8V2P-E3-08 287-BZD27C8V2P-E3-08 18M8550 BZD27C8V2P-E3-08 BZD27C8V2P-E3-08 BZD27C8V2P-E3-08
Product Name Single Zener Diodes Diodes - Zener - Single - BZD27C8V2P-E3-08 8.2V 0.8W Zener Diode Zener Diode, 2.3W, 8.2V, Do-219Ab; Zener Voltage Nom Vishay Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -55 C (-67 F) ? to 150 C (? to 302 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active Active
Package DO-219AB (SMF) Tape and Reel DO-219AB DO-219AB (SMF) DO-219AB-2
VZ 8.2 volts 8.2 volts 8.2 volts 8.2 volts
ZZT 2 ohms 2 ohms 1 ohms 2 ohms
Unlock Full Specs
to access all available technical data