General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diodes BZT52-B16/SOD123/SOD
DIODE ZENER 16V 590MW SOD123
| Nexperia B.V. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-B16X | BZT52-B16X | BZT52-B16X |
| Product Name | Voltage regulator diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | ||
| RoHS Compliant | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | ||
| IF | 250 mA | ||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |