Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969769-BZD27C47P/G2
Packaging: Tape & Reel
Zener Voltage: 47 V
Number of Pins: 2
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Breakdown Voltage: 54 V
ZENER DIODE, 2.3W, 44V, DO-219AB, FULL REEL; Zener Voltage Nom:44V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 969769-BZD27C47P/G2 | 18M8548 |
| Product Name | OEM Parts - OEM Parts (A - B) - BZD27C47P/G2 | Zener Diode, 2.3W, 44V, Do-219Ab, Full Reel; Zener Voltage Nom Vishay |
| Pin Count | 2 | 2 |
| RoHS Compliant | RoHS | RoHS |
| VZ | 47 volts |