Vishay Intertechnology, Inc. Diodes - Zener - Single - BZD27C43P-M-08 BZD27C43P-M-08

Description
Manufacturer: Vishay Win Source Part Number: 1025793-BZD27C43P-M- 08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 33V Voltage - Zener (Nom) (Vz): 43V Impedance (Max) (Zzt): 45 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1025793-BZD27C43P-M- 08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 33V Voltage - Zener (Nom) (Vz): 43V Impedance (Max) (Zzt): 45 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZD27C43P-M-08 - 1025793-BZD27C43P-M-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C43P-M-08
1025793-BZD27C43P-M-08
Diodes - Zener - Single - BZD27C43P-M-08 1025793-BZD27C43P-M-08
Manufacturer: Vishay Win Source Part Number: 1025793-BZD27C43P-M- 08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 33V Voltage - Zener (Nom) (Vz): 43V Impedance (Max) (Zzt): 45 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1025793-BZD27C43P-M-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 33V
Voltage - Zener (Nom) (Vz): 43V
Impedance (Max) (Zzt): 45 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
43V 800MW Zener Diode - 287-BZD27C43P-M-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
43V 800MW Zener Diode
287-BZD27C43P-M-08
43V 800MW Zener Diode 287-BZD27C43P-M-08
DIODE ZENER 43V 800MW DO219AB Product overview: BZD27C43P-M-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 800MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 800MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C43P-M-08 can be used for catalog matching and distributor lookup.

DIODE ZENER 43V 800MW DO219AB Product overview: BZD27C43P-M-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 800MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 800MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C43P-M-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C43P-M-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C43P-M-08
Discrete Semiconductor Products - Diodes - Zener BZD27C43P-M-08
DIODE ZENER 43V 800MW DO219AB

DIODE ZENER 43V 800MW DO219AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 1025793-BZD27C43P-M-08 287-BZD27C43P-M-08 BZD27C43P-M-08
Product Name Diodes - Zener - Single - BZD27C43P-M-08 43V 800MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package DO-219AB (SMF) Tape & Reel (TR) DO-219AB (SMF)
VZ 43 volts 43 volts
ZZT 45 ohms 45 ohms 45 ohms
Unlock Full Specs
to access all available technical data