General-purpose Zener diodes in an SOD123 surface-mounted plastic package with a wide working voltage range of 2.4 V to 75 V, available in ±2% and approximately ±5% tolerance series. Maximum total power dissipation is 590 mW when mounted on an FR4 PCB with a 1 cm² cathode pad, and 350 mW on a standard footprint. The junction temperature ranges from -55 °C to 150 °C, with a maximum storage temperature of -65 °C to 150 °C. Thermal resistance from junction to ambient is 210 K/W with adequate copper area and 350 K/W in free air.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 17.95V 350mW ±6.4% Surface Mount SOD-123
Zener Diode 17.95V 350mW ±6.4% Surface Mount SOD-123
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025957-BZT52-C18J
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6.4%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 12.6V
Voltage - Zener (Nom) (Vz): 17.95V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
BZT52-C series - Single Zener diodes in a SOD123 package Product overview: BZT52-C18J from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C18J can be used for catalog matching and distributor lookup.
Zener Diodes BZT52-C18/SOD123/SOD
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 17.95V 350MW SOD123
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-C18J | 1727-7751-2-ND | 1025957-BZT52-C18J | 287-BZT52-C18J | BZT52-C18J | 28AK6975 | BZT52-C18J |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Diodes - Zener - Single - BZT52-C18J | Zener Diode | Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | ||||||
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 0.9000 to 9.00E-4 volts | ||||||
| IF | 250 mA | ||||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |