Vishay Intertechnology, Inc. 33V 15Ohm 2300mW Zener Diode BZD27C33P-M3-18

Description
Zener Diode Single 33V 6% 15Ohm 2300mW 2-Pin SMF T/R Product overview: BZD27C33P-M3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 15Ohm, 2300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 15Ohm, 2300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C33P-M3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode Single 33V 6% 15Ohm 2300mW 2-Pin SMF T/R Product overview: BZD27C33P-M3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 15Ohm, 2300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 15Ohm, 2300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C33P-M3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33V 15Ohm 2300mW Zener Diode - 287-BZD27C33P-M3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 15Ohm 2300mW Zener Diode
287-BZD27C33P-M3-18
33V 15Ohm 2300mW Zener Diode 287-BZD27C33P-M3-18
Zener Diode Single 33V 6% 15Ohm 2300mW 2-Pin SMF T/R Product overview: BZD27C33P-M3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 15Ohm, 2300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 15Ohm, 2300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C33P-M3-18 can be used for catalog matching and distributor lookup.

Zener Diode Single 33V 6% 15Ohm 2300mW 2-Pin SMF T/R Product overview: BZD27C33P-M3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 15Ohm, 2300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 15Ohm, 2300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C33P-M3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZD27C33P-M3-18 - 1025783-BZD27C33P-M3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C33P-M3-18
1025783-BZD27C33P-M3-18
Diodes - Zener - Single - BZD27C33P-M3-18 1025783-BZD27C33P-M3-18
Manufacturer: Vishay Win Source Part Number: 1025783-BZD27C33P-M3 -18 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 24V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1025783-BZD27C33P-M3-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 24V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - BZD27C33P-M3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C33P-M3-18GITR-ND
Single Zener Diodes BZD27C33P-M3-18GITR-ND
Zener Diode 33V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 33V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD27C33P-M3-18
Zener Diodes BZD27C33P-M3-18
Zener Diodes ZENER DIODE SMF DO219-M3

Zener Diodes ZENER DIODE SMF DO219-M3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C33P-M3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C33P-M3-18
Discrete Semiconductor Products - Diodes - Zener BZD27C33P-M3-18
DIODE ZENER 33V 800MW DO219AB

DIODE ZENER 33V 800MW DO219AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZD27C33P-M3-18 1025783-BZD27C33P-M3-18 BZD27C33P-M3-18GITR-ND BZD27C33P-M3-18 BZD27C33P-M3-18
Product Name 33V 15Ohm 2300mW Zener Diode Diodes - Zener - Single - BZD27C33P-M3-18 Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-219AB (SMF) DO-219AB-2 DO-219AB (SMF)
RoHS Compliant RoHS
VZ 33 volts 33 volts 33 volts
ZZT 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data