Zener Diode 180V 800mW Surface Mount DO-219AB (SMF)
DIODE ZENER 180V 800MW DO219AB
Zener Diode, 180V V(Z), 6.41%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C180P-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 180V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 180V, 0.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C180P-HE3-
Zener Diodes ZENER DIODE SMF DO219-HE3
DIODE ZENER 180V 800MW DO219AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZD27C180P-HE3-08TR-ND | 2086-BZD27C180P-HE3-08 | BZD27C180P-HE3-08 | BZD27C180P-HE3-08 |
| Product Name | Single Zener Diodes | 180V 0.8W Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |
| Package | DO-219AB | DO-219AB-2 | DO-219AB (SMF) | |
| RoHS Compliant | RoHS | |||
| VZ | 180 volts | 180 volts |