Manufacturer: Vishay
Win Source Part Number: 201774-BZD27C180P-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 130V
Voltage - Zener (Nom) (Vz): 180V
Impedance (Max) (Zzt): 400 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Zener Diode, 180V V(Z), 6.41%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C180P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 180V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 180V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C180P-E3-08
Zener Diode 180V 800mW Surface Mount DO-219AB (SMF)
Zener Diode 180V 800mW Surface Mount DO-219AB (SMF)
Zener Diode 180V 800mW Surface Mount DO-219AB (SMF)
DIODE ZENER 180V 800MW DO219AB
DIODE, ZENER, 180V, 0.8W, DO-219AB, FULL REEL; Zener Voltage Nom:180V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
Zener Diodes 180 Volt 0.8 Watt 5%
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 201774-BZD27C180P-E3-08 | 287-BZD27C180P-E3-08 | BZD27C180P-E3-08GICT-ND | BZD27C180P-E3-08 | 28X7099 | BZD27C180P-E3-08 |
| Product Name | Diodes - Zener - Single - BZD27C180P-E3-08 | 180V 0.8W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diode, Zener, 180V, 0.8W, Do-219Ab, Full Reel; Zener Voltage Nom Vishay | Zener Diodes |
| Life Cycle Stage | Active | Active | ||||
| Package | DO-219AB (SMF) | Tape and Reel | DO-219AB (SMF) | DO-219AB | DO-219AB-2 | |
| VZ | 180 volts | 180 volts | 180 volts | |||
| ZZT | 400 ohms | 400 ohms | 400 ohms | |||
| PD | 800 milliwatts | 800 milliwatts | 800 milliwatts |