Vishay Intertechnology, Inc. OEM Parts - OEM Parts (A - B) - BZD17C6V2PGS08 BZD17C6V2PGS08

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969767-BZD17C6V2PGS0 8 Packaging: Tape & Reel Zener Voltage: 6.2 V Number of Pins: 2 Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Reverse Leakage Current: 100 µA Max Power Dissipation: 800 mW
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969767-BZD17C6V2PGS0 8 Packaging: Tape & Reel Zener Voltage: 6.2 V Number of Pins: 2 Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Reverse Leakage Current: 100 µA Max Power Dissipation: 800 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BZD17C6V2PGS08 - 969767-BZD17C6V2PGS08 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BZD17C6V2PGS08
969767-BZD17C6V2PGS08
OEM Parts - OEM Parts (A - B) - BZD17C6V2PGS08 969767-BZD17C6V2PGS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969767-BZD17C6V2PGS0 8 Packaging: Tape & Reel Zener Voltage: 6.2 V Number of Pins: 2 Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Reverse Leakage Current: 100 µA Max Power Dissipation: 800 mW

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969767-BZD17C6V2PGS08
Packaging: Tape & Reel
Zener Voltage: 6.2 V
Number of Pins: 2
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Reverse Leakage Current: 100 µA
Max Power Dissipation: 800 mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 969767-BZD17C6V2PGS08
Product Name OEM Parts - OEM Parts (A - B) - BZD17C6V2PGS08
Diode Type Single
Unlock Full Specs
to access all available technical data

Similar Products

RF PIN Diode - CLA4604-240 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 30 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4463US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 174 mA
IR 0.5000 mA
View Details
B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAL99,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers