Vishay Intertechnology, Inc. Diodes - Zener - Single - BZD17C4V3P-E3-08 BZD17C4V3P-E3-08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803629-BZD17C4V3P-E3 -08 Packaging: Reel Mounting Style: SMD Power - Max: 800mW Voltage - Zener (Nom) (Vz): 4.3V Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: DO-219AB Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 25μA at 1V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803629-BZD17C4V3P-E3 -08 Packaging: Reel Mounting Style: SMD Power - Max: 800mW Voltage - Zener (Nom) (Vz): 4.3V Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: DO-219AB Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 25μA at 1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZD17C4V3P-E3-08 - 803629-BZD17C4V3P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD17C4V3P-E3-08
803629-BZD17C4V3P-E3-08
Diodes - Zener - Single - BZD17C4V3P-E3-08 803629-BZD17C4V3P-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803629-BZD17C4V3P-E3 -08 Packaging: Reel Mounting Style: SMD Power - Max: 800mW Voltage - Zener (Nom) (Vz): 4.3V Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: DO-219AB Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 25μA at 1V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803629-BZD17C4V3P-E3-08
Packaging: Reel
Mounting Style: SMD
Power - Max: 800mW
Voltage - Zener (Nom) (Vz): 4.3V
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-219AB
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 25μA at 1V

Buy Now
Single Zener Diodes - BZD17C4V3P-E3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD17C4V3P-E3-08-ND
Single Zener Diodes BZD17C4V3P-E3-08-ND
Zener Diode 4.3V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 4.3V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Zener Diodes ZENER DIODE SMF DO219 ECO-E3 Product overview: BZD17C4V3P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD17C4V3P-E3-0 8 can be used for catalog matching and distributor lookup.

Zener Diodes ZENER DIODE SMF DO219 ECO-E3 Product overview: BZD17C4V3P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD17C4V3P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD17C4V3P-E3-08
Zener Diodes BZD17C4V3P-E3-08
Zener Diodes ZENER DIODE SMF DO219 ECO-E3

Zener Diodes ZENER DIODE SMF DO219 ECO-E3

Buy Now
Discrete Semiconductor Products - Diodes - Zener - BZD17C4V3P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD17C4V3P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD17C4V3P-E3-08
DIODE ZENER 4.3V 800MW DO219AB

DIODE ZENER 4.3V 800MW DO219AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 803629-BZD17C4V3P-E3-08 BZD17C4V3P-E3-08-ND 2086-BZD17C4V3P-E3-08 BZD17C4V3P-E3-08 BZD17C4V3P-E3-08
Product Name Diodes - Zener - Single - BZD17C4V3P-E3-08 Single Zener Diodes Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
VZ 4.3 volts 4.3 volts
IR 0.0250 mA 25 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-C4V3,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 1222851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details