Vishay Intertechnology, Inc. Ceramic Capacitors BZ016010BE20036BJ1

Description
20pF ±10% 5000V (5kV) Ceramic Capacitor
Request a Quote Datasheet
Description
20pF ±10% 5000V (5kV) Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BZ016010BE20036BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BZ016010BE20036BJ1-ND
Ceramic Capacitors BZ016010BE20036BJ1-ND
20pF ±10% 5000V (5kV) Ceramic Capacitor

20pF ±10% 5000V (5kV) Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - BZ016010BE20036BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BZ016010BE20036BJ1
Ceramic Capacitors BZ016010BE20036BJ1
CAP CER 20PF 5KV

CAP CER 20PF 5KV

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BZ016010BE20036BJ1-ND BZ016010BE20036BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 5000 volts 5000 volts
WVAC 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22U334M5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details