Vishay Intertechnology, Inc. Ceramic Capacitors BZ016010BE18031BH1

Description
18pF ±2.5% 5000V (5kV) Ceramic Capacitor
Request a Quote Datasheet
Description
18pF ±2.5% 5000V (5kV) Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BZ016010BE18031BH1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BZ016010BE18031BH1-ND
Ceramic Capacitors BZ016010BE18031BH1-ND
18pF ±2.5% 5000V (5kV) Ceramic Capacitor

18pF ±2.5% 5000V (5kV) Ceramic Capacitor

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number BZ016010BE18031BH1-ND
Product Name Ceramic Capacitors
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - M22G470J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers