Vishay Intertechnology, Inc. Ceramic Capacitors BZ016010BE16036BH1

Description
16pF ±10% 5000V (5kV) Ceramic Capacitor
Request a Quote Datasheet
Description
16pF ±10% 5000V (5kV) Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BZ016010BE16036BH1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BZ016010BE16036BH1-ND
Ceramic Capacitors BZ016010BE16036BH1-ND
16pF ±10% 5000V (5kV) Ceramic Capacitor

16pF ±10% 5000V (5kV) Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - BZ016010BE16036BH1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BZ016010BE16036BH1
Ceramic Capacitors BZ016010BE16036BH1
CAP CER 16PF 5KV

CAP CER 16PF 5KV

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BZ016010BE16036BH1-ND BZ016010BE16036BH1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 5000 volts 5000 volts
WVAC 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - P40G103J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers