Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - BYS10-45HE3/TR BYS10-45HE3/TR

Description
Manufacturer: Vishay Win Source Part Number: 1156715-BYS10-45HE3/ TR Family Name: BYS10-45 Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): CMSH2-40M TR13 Lead Free; SK24AM2G; SK24AR3G; SS24MHRSG; Introduction Date: July 30, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1156715-BYS10-45HE3/ TR Family Name: BYS10-45 Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): CMSH2-40M TR13 Lead Free; SK24AM2G; SK24AR3G; SS24MHRSG; Introduction Date: July 30, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BYS10-45HE3/TR - 1156715-BYS10-45HE3/TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYS10-45HE3/TR
1156715-BYS10-45HE3/TR
Diodes, Rectifiers - Single - BYS10-45HE3/TR 1156715-BYS10-45HE3/TR
Manufacturer: Vishay Win Source Part Number: 1156715-BYS10-45HE3/ TR Family Name: BYS10-45 Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): CMSH2-40M TR13 Lead Free; SK24AM2G; SK24AR3G; SS24MHRSG; Introduction Date: July 30, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1156715-BYS10-45HE3/TR
Family Name: BYS10-45
Manufacturer Homepage: www.vishay.com
Alternative Parts (Cross-Reference): CMSH2-40M TR13 Lead Free; SK24AM2G; SK24AR3G; SS24MHRSG;
Introduction Date: July 30, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Single Diodes - BYS10-45HE3/TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYS10-45HE3/TR-ND
Single Diodes BYS10-45HE3/TR-ND
Diode Schottky 45V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 45V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky 45V 1.5A Diode and Rectifier - 280-BYS10-45HE3/TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 1.5A Diode and Rectifier
280-BYS10-45HE3/TR
Schottky 45V 1.5A Diode and Rectifier 280-BYS10-45HE3/TR
DIODE SCHOTTKY 45V 1.5A DO214AC Product overview: BYS10-45HE3/TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS10-45HE3/TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 1.5A DO214AC Product overview: BYS10-45HE3/TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS10-45HE3/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYS10-45HE3/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYS10-45HE3/TR
Discrete Semiconductor Products - Diodes - Rectifiers BYS10-45HE3/TR
DIODE SCHOTTKY 45V 1.5A DO214AC

DIODE SCHOTTKY 45V 1.5A DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 1156715-BYS10-45HE3/TR BYS10-45HE3/TR-ND 280-BYS10-45HE3/TR BYS10-45HE3/TR
Product Name Diodes, Rectifiers - Single - BYS10-45HE3/TR Single Diodes Schottky 45V 1.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR3SF1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS70LS-QYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
4 suppliers
Schottky 30V 2A Diode and Rectifier - 280-BAS3020B H6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj -55 C (-67 F)
View Details
2 suppliers