Manufacturer: Vishay
Win Source Part Number: 012397-BYS10-25-E3/T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 25V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 25V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1,800
Diode Schottky 25V 1.5A Surface Mount DO-214AC (SMA)
Diode Schottky 25V 1.5A Surface Mount DO-214AC (SMA)
Diode Schottky 25V 1.5A Surface Mount DO-214AC (SMA)
DIODE 1.5 A, 25 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: BYS10-25-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 25 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 25 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYS10-25-E3/TR can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, 1.5A, 25V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:25V; Forward Current If(AV):1.5A; Diode Configuration:Single
DIODE, SCHOTTKY, 1.5A, SMA; Repetitive Reverse Voltage Vrrm Max:25V; Forward Current If(AV):1.5A; Diode Configuration:Single
Schottky Diodes & Rectifiers 1.5 Amp 25 Volt
DIODE SCHOTTKY 25V 1.5A DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 012397-BYS10-25-E3/TR | BYS10-25-E3/GITR-ND | 280-BYS10-25-E3/TR | 76K3136 | 60AC3560 | BYS10-25-E3/TR | BYS10-25-E3/TR |
| Product Name | Diodes, Rectifiers - Single - BYS10-25-E3/TR | Single Diodes | 1.5 A 25 V Diode and Rectifier | Schottky Rectifier, 1.5A, 25V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Diode, Schottky, 1.5A, Sma; Repetitive Reverse Voltage Vrrm Max Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Active | |||||
| Package | SMA; DO-214AC (SMA) | Tape and Reel | SMA; DO-214AC (SMA) | DO-214AC | SMA (DO-214AC) | ||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) |