Vishay Precision Group Schottky Diodes & Rectifiers BYQ28EF-200-E3/45

Description
Vishay BYQ28EF-200-E3/45
Request a Quote Datasheet
Description
Vishay BYQ28EF-200-E3/45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 8142733P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8142733P
Schottky Diodes & Rectifiers 8142733P
Vishay BYQ28EF-200-E3/45

Vishay BYQ28EF-200-E3/45

Supplier's Site
Schottky Diodes & Rectifiers - 8142733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8142733
Schottky Diodes & Rectifiers 8142733
Vishay BYQ28EF-200-E3/45

Vishay BYQ28EF-200-E3/45

Supplier's Site
Schottky Diodes & Rectifiers - 1451694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1451694
Schottky Diodes & Rectifiers 1451694
Vishay BYQ28EF-200-E3/45

Vishay BYQ28EF-200-E3/45

Supplier's Site
Singapore, Singapore
200V 5A Diode and Rectifier
286-BYQ28EF-200-E3/45
200V 5A Diode and Rectifier 286-BYQ28EF-200-E3/45
DIODE ARRAY GP 200V 5A ITO220AB Product overview: BYQ28EF-200-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYQ28EF-200-E3/4 5 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 5A ITO220AB Product overview: BYQ28EF-200-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYQ28EF-200-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BYQ28EF-200-E3/45 - 1025585-BYQ28EF-200-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BYQ28EF-200-E3/45
1025585-BYQ28EF-200-E3/45
Diodes, Rectifiers - Arrays - BYQ28EF-200-E3/45 1025585-BYQ28EF-200-E3/45
Manufacturer: Vishay Win Source Part Number: 1025585-BYQ28EF-200- E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1025585-BYQ28EF-200-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode Arrays - BYQ28EF-200-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYQ28EF-200-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYQ28EF-200-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers BYQ28EF-200-E3/45
DIODE ARRAY GP 200V 5A ITO220AB

DIODE ARRAY GP 200V 5A ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 10 Amp 200 Volt

Rectifiers 10 Amp 200 Volt

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 8142733P 8142733 286-BYQ28EF-200-E3/45 1025585-BYQ28EF-200-E3/45 BYQ28EF-200-E3/45-ND BYQ28EF-200-E3/45 BYQ28EF-200-E3/45
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 200V 5A Diode and Rectifier Diodes, Rectifiers - Arrays - BYQ28EF-200-E3/45 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Arrangement Common Catode Common Catode
Diode Type General Purpose; Schottky Standard
Diode Applications Rectifier
RoHS Compliant RoHS RoHS RoHS
Package TO-220; TO-220F TO-220; To-220f Tube TO-220; ITO-220AB TO-220; TO-220-3 Full Pack, Isolated Tab TO-220 ITO-220AB
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-05W-QF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-6025PE - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - MMBD7000LT1 - 885304-MMBD7000LT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 100 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type SBD - Model: PH868C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details