Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - BYQ28EF-100-E3/45 BYQ28EF-100-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 1025583-BYQ28EF-100- E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1025583-BYQ28EF-100- E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BYQ28EF-100-E3/45 - 1025583-BYQ28EF-100-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BYQ28EF-100-E3/45
1025583-BYQ28EF-100-E3/45
Diodes, Rectifiers - Arrays - BYQ28EF-100-E3/45 1025583-BYQ28EF-100-E3/45
Manufacturer: Vishay Win Source Part Number: 1025583-BYQ28EF-100- E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1025583-BYQ28EF-100-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
100V 5A Diode and Rectifier
286-BYQ28EF-100-E3/45
100V 5A Diode and Rectifier 286-BYQ28EF-100-E3/45
DIODE ARRAY GP 100V 5A ITO220AB Product overview: BYQ28EF-100-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYQ28EF-100-E3/4 5 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 100V 5A ITO220AB Product overview: BYQ28EF-100-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYQ28EF-100-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BYQ28EF-100-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 100V 5A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Standard 100V 5A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYQ28EF-100-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYQ28EF-100-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers BYQ28EF-100-E3/45
DIODE ARRAY GP 100V 5A ITO220AB

DIODE ARRAY GP 100V 5A ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 100 Volt 10A 20ns Dual Common Cathode

Rectifiers 100 Volt 10A 20ns Dual Common Cathode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number 1025583-BYQ28EF-100-E3/45 286-BYQ28EF-100-E3/45 BYQ28EF-100-E3/45-ND BYQ28EF-100-E3/45 BYQ28EF-100-E3/45
Product Name Diodes, Rectifiers - Arrays - BYQ28EF-100-E3/45 100V 5A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
Life Cycle Stage Active Removed
VF 1.1 volts 1.1 volts
VR 100 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose quadruple Schottky diode - BAS40XY-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-1315PS - Hamamatsu Photonics Europe
Specs
CT 100 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - BAV70DXV6T5G - 912879-BAV70DXV6T5G - Win Source Electronics
Specs
Diode Type Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666
Package SOT-563
View Details
Rectifier Diodes, Type SBD - Model: MS865C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details