Vishay Intertechnology, Inc. 150V 1A Diode and Rectifier BYM12-150-E3/96

Description
DIODE GEN PURP 150V 1A DO213AB Product overview: BYM12-150-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM12-150-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 150V 1A DO213AB Product overview: BYM12-150-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM12-150-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150V 1A Diode and Rectifier - 280-BYM12-150-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 1A Diode and Rectifier
280-BYM12-150-E3/96
150V 1A Diode and Rectifier 280-BYM12-150-E3/96
DIODE GEN PURP 150V 1A DO213AB Product overview: BYM12-150-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM12-150-E3/96 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 150V 1A DO213AB Product overview: BYM12-150-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM12-150-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYM12-150-E3/96 - 865094-BYM12-150-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM12-150-E3/96
865094-BYM12-150-E3/96
Diodes, Rectifiers - Single - BYM12-150-E3/96 865094-BYM12-150-E3/96
Manufacturer: Vishay Win Source Part Number: 865094-BYM12-150-E3/ 96 Series: SUPERECTIFIER® Features: Diode Standard 150 V 1A Surface Mount DO-213AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-213AB, MELF (Glass) Package: Reel - TR Mounting: Surface Mount Family Name: BYM12 Categories: Discrete Semiconductor Products Case / Package: DO-213AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 865094-BYM12-150-E3/96
Series: SUPERECTIFIER®
Features: Diode Standard 150 V 1A Surface Mount DO-213AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-213AB, MELF (Glass)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BYM12
Categories: Discrete Semiconductor Products
Case / Package: DO-213AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - BYM12-150-E3/96-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYM12-150-E3/96-ND
Single Diodes BYM12-150-E3/96-ND
Diode Standard 150V 1A Surface Mount DO-213AB

Diode Standard 150V 1A Surface Mount DO-213AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 150 Volt 1.0A 50ns Glass Passivated

Rectifiers 150 Volt 1.0A 50ns Glass Passivated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM12-150-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM12-150-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers BYM12-150-E3/96
DIODE GEN PURP 150V 1A DO213AB

DIODE GEN PURP 150V 1A DO213AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-BYM12-150-E3/96 865094-BYM12-150-E3/96 BYM12-150-E3/96-ND BYM12-150-E3/96 BYM12-150-E3/96
Product Name 150V 1A Diode and Rectifier Diodes, Rectifiers - Single - BYM12-150-E3/96 Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-213AB
RoHS Compliant RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Assembly - SPJ400S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
High-speed switching diode - BAS16H,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers