DIODE GEN PURP 200V 1A DO213AB
Rectifiers 200 Volt 1.0A 150ns Glass Passivated
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | BYM11-200HE3/96 | BYM11-200HE3/96 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Life Cycle Stage | Active |