Vishay Precision Group SMD 200V 1A Diode and Rectifier BYM11-200-E3/96

Description
200V 1A General Purpose Rectifier Diode, SMD Product overview: BYM11-200-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM11-200-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200V 1A General Purpose Rectifier Diode, SMD Product overview: BYM11-200-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM11-200-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 200V 1A Diode and Rectifier - 280-BYM11-200-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V 1A Diode and Rectifier
280-BYM11-200-E3/96
SMD 200V 1A Diode and Rectifier 280-BYM11-200-E3/96
200V 1A General Purpose Rectifier Diode, SMD Product overview: BYM11-200-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM11-200-E3/96 can be used for catalog matching and distributor lookup.

200V 1A General Purpose Rectifier Diode, SMD Product overview: BYM11-200-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM11-200-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYM11-200-E3/96 - 1025568-BYM11-200-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM11-200-E3/96
1025568-BYM11-200-E3/96
Diodes, Rectifiers - Single - BYM11-200-E3/96 1025568-BYM11-200-E3/96
Manufacturer: Vishay Win Source Part Number: 1025568-BYM11-200-E3 /96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025568-BYM11-200-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - BYM11-200-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount DO-213AB

Diode Standard 200V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM11-200-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount DO-213AB

Diode Standard 200V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM11-200-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount DO-213AB

Diode Standard 200V 1A Surface Mount DO-213AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 1.0 Amp 200 Volt

Rectifiers 1.0 Amp 200 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYM11-200-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM11-200-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers BYM11-200-E3/96
DIODE GEN PURP 200V 1A DO213AB

DIODE GEN PURP 200V 1A DO213AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-BYM11-200-E3/96 1025568-BYM11-200-E3/96 BYM11-200-E3/96GITR-ND BYM11-200-E3/96 BYM11-200-E3/96
Product Name SMD 200V 1A Diode and Rectifier Diodes, Rectifiers - Single - BYM11-200-E3/96 Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-213AB(GL41)
RoHS Compliant RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N6074 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 1800 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B484C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Diodes - 1727-6380-6-ND - DigiKey
Specs
Tj 125 C (257 F)
View Details
5 suppliers
Diode and Rectifier - 280-8ETX06FPPBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers