Vishay Precision Group SMD 600V 1A Diode and Rectifier BYM10-600-E3/96

Description
600V 1A SMD Diode, DO-213AB, 175°C Product overview: BYM10-600-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-600-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 1A SMD Diode, DO-213AB, 175°C Product overview: BYM10-600-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-600-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 600V 1A Diode and Rectifier - 280-BYM10-600-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600V 1A Diode and Rectifier
280-BYM10-600-E3/96
SMD 600V 1A Diode and Rectifier 280-BYM10-600-E3/96
600V 1A SMD Diode, DO-213AB, 175°C Product overview: BYM10-600-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-600-E3/96 can be used for catalog matching and distributor lookup.

600V 1A SMD Diode, DO-213AB, 175°C Product overview: BYM10-600-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM10-600-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYM10-600-E3/96 - 201689-BYM10-600-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYM10-600-E3/96
201689-BYM10-600-E3/96
Diodes, Rectifiers - Single - BYM10-600-E3/96 201689-BYM10-600-E3/96
Manufacturer: Vishay Win Source Part Number: 201689-BYM10-600-E3/ 96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 600V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 201689-BYM10-600-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - BYM10-600-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Surface Mount DO-213AB

Diode Standard 600V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM10-600-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Surface Mount DO-213AB

Diode Standard 600V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - BYM10-600-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Surface Mount DO-213AB

Diode Standard 600V 1A Surface Mount DO-213AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 600 Volt 1.0 Amp Glass Passivated

Rectifiers 600 Volt 1.0 Amp Glass Passivated

Buy Now Datasheet
Diode, Standard, 1A, 600V, Surface MountSmd; Repetitive Peak Reverse Voltage Vishay - 34M5274 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 600V, Surface MountSmd; Repetitive Peak Reverse Voltage Vishay
34M5274
Diode, Standard, 1A, 600V, Surface MountSmd; Repetitive Peak Reverse Voltage Vishay 34M5274
DIODE, STANDARD, 1A, 600V, SURFACE MOUNT- SMD; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, STANDARD, 1A, 600V, SURFACE MOUNT- SMD; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BYM10-600-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYM10-600-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers BYM10-600-E3/96
DIODE GEN PURP 600V 1A DO213AB

DIODE GEN PURP 600V 1A DO213AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Diodes Rectifiers
Product Number 280-BYM10-600-E3/96 201689-BYM10-600-E3/96 BYM10-600-E3/96GITR-ND BYM10-600-E3/96 34M5274 BYM10-600-E3/96
Product Name SMD 600V 1A Diode and Rectifier Diodes, Rectifiers - Single - BYM10-600-E3/96 Single Diodes Rectifiers Diode, Standard, 1A, 600V, Surface MountSmd; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-213AB
RoHS Compliant RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - F30 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
High-speed switching double diode - BAV70W-QF - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers