Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - BYG20J BYG20J

Description
Manufacturer: Vishay Win Source Part Number: 1156631-BYG20J Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Communications & Networking, Automotive, Power Management
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1156631-BYG20J Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Communications & Networking, Automotive, Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BYG20J - 1156631-BYG20J - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYG20J
1156631-BYG20J
Diodes, Rectifiers - Single - BYG20J 1156631-BYG20J
Manufacturer: Vishay Win Source Part Number: 1156631-BYG20J Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Communications & Networking, Automotive, Power Management

Manufacturer: Vishay
Win Source Part Number: 1156631-BYG20J
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Communications & Networking, Automotive, Power Management

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1156631-BYG20J
Product Name Diodes, Rectifiers - Single - BYG20J
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: ESAD92M-02RR - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.2000 mA
View Details
High-speed switching diode - BAS16L,315 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details