Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - BY500-400-E3/73 BY500-400-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 121152-BY500-400-E3/ 73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.35V @ 5A Reverse Recovery Time (trr): 200ns Current - Reverse Leakage @ Vr: 10μA @ 400V Capacitance @ Vr, F: 28pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 121152-BY500-400-E3/ 73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.35V @ 5A Reverse Recovery Time (trr): 200ns Current - Reverse Leakage @ Vr: 10μA @ 400V Capacitance @ Vr, F: 28pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BY500-400-E3/73 - 121152-BY500-400-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BY500-400-E3/73
121152-BY500-400-E3/73
Diodes, Rectifiers - Single - BY500-400-E3/73 121152-BY500-400-E3/73
Manufacturer: Vishay Win Source Part Number: 121152-BY500-400-E3/ 73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.35V @ 5A Reverse Recovery Time (trr): 200ns Current - Reverse Leakage @ Vr: 10μA @ 400V Capacitance @ Vr, F: 28pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 121152-BY500-400-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.35V @ 5A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Capacitance @ Vr, F: 28pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
400V 5A Diode and Rectifier - 280-BY500-400-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 5A Diode and Rectifier
280-BY500-400-E3/73
400V 5A Diode and Rectifier 280-BY500-400-E3/73
DIODE GEN PURP 400V 5A DO201AD Product overview: BY500-400-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY500-400-E3/73 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 5A DO201AD Product overview: BY500-400-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY500-400-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BY500-400-E3/73-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BY500-400-E3/73-ND
Single Diodes BY500-400-E3/73-ND
Diode Standard 400V 5A Through Hole DO-201AD

Diode Standard 400V 5A Through Hole DO-201AD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Diodes Rectifiers Diodes
Product Number 121152-BY500-400-E3/73 280-BY500-400-E3/73 BY500-400-E3/73-ND
Product Name Diodes, Rectifiers - Single - BY500-400-E3/73 400V 5A Diode and Rectifier Single Diodes
Diode Type Standard
VF 1.35 volts
VR 400 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky 60V 20A Diode and Rectifier - 286-48CTQ060STRLPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package D2PAK
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diode - 1N5552 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
High-voltage switching diode - BAS21,235 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details