Vishay Precision Group Standard Diode, 3A, 1.3Kv, Do-201Ad; Repetitive Peak Reverse Voltage Vishay BY255GP-E3/23

Description
STANDARD DIODE, 3A, 1.3KV, DO-201AD; Repetitive Peak Reverse Voltage:1.3kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:3µs; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes
Description
STANDARD DIODE, 3A, 1.3KV, DO-201AD; Repetitive Peak Reverse Voltage:1.3kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:3µs; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 3A, 1.3Kv, Do-201Ad; Repetitive Peak Reverse Voltage Vishay - 76K3289 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 1.3Kv, Do-201Ad; Repetitive Peak Reverse Voltage Vishay
76K3289
Standard Diode, 3A, 1.3Kv, Do-201Ad; Repetitive Peak Reverse Voltage Vishay 76K3289
STANDARD DIODE, 3A, 1.3KV, DO-201AD; Repetitive Peak Reverse Voltage:1.3kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:3µs; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 3A, 1.3KV, DO-201AD; Repetitive Peak Reverse Voltage:1.3kV; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:3µs; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 76K3289
Product Name Standard Diode, 3A, 1.3Kv, Do-201Ad; Repetitive Peak Reverse Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ400F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 48 volts
View Details
Specs
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YG861S15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details