Vishay Intertechnology, Inc. Through Hole Resistors BSI0684R220FR17

Description
RES WW AXIAL
Datasheet
Description
RES WW AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BSI0684R220FR17 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
BSI0684R220FR17
Through Hole Resistors BSI0684R220FR17
RES WW AXIAL

RES WW AXIAL

Supplier's Site Datasheet
Bsi 68 4U22 1% 100Ppm Tr1250 E1 Vishay - 66M9280 - Newark, An Avnet Company
Chicago, IL, United States
Bsi 68 4U22 1% 100Ppm Tr1250 E1 Vishay
66M9280
Bsi 68 4U22 1% 100Ppm Tr1250 E1 Vishay 66M9280
BSI 68 4U22 1% 100PPM TR1250 e1

BSI 68 4U22 1% 100PPM TR1250 e1

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BSI0684R220FR17 66M9280
Product Name Through Hole Resistors Bsi 68 4U22 1% 100Ppm Tr1250 E1 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers