Vishay Intertechnology, Inc. Ceramic Capacitors BS030033BJ50036AC1

Description
50pF ±10% 15000V (15kV) Ceramic Capacitor Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
50pF ±10% 15000V (15kV) Ceramic Capacitor Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BS030033BJ50036AC1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BS030033BJ50036AC1-ND
Ceramic Capacitors BS030033BJ50036AC1-ND
50pF ±10% 15000V (15kV) Ceramic Capacitor Axial, Can - Screw Terminals

50pF ±10% 15000V (15kV) Ceramic Capacitor Axial, Can - Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - BS030033BJ50036AC1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BS030033BJ50036AC1
Ceramic Capacitors BS030033BJ50036AC1
CAP CER 50PF 15KV AXIAL

CAP CER 50PF 15KV AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BS030033BJ50036AC1-ND BS030033BJ50036AC1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 15000 volts 15000 volts
WVAC 15000 volts 15000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472T100BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details