Vishay Intertechnology, Inc. Ceramic Capacitors BS025016WC95014BF1

Description
5pF ±1pF 9000V (9kV) Ceramic Capacitor Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
5pF ±1pF 9000V (9kV) Ceramic Capacitor Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BS025016WC95014BF1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BS025016WC95014BF1-ND
Ceramic Capacitors BS025016WC95014BF1-ND
5pF ±1pF 9000V (9kV) Ceramic Capacitor Axial, Can - Screw Terminals

5pF ±1pF 9000V (9kV) Ceramic Capacitor Axial, Can - Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - BS025016WC95014BF1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BS025016WC95014BF1
Ceramic Capacitors BS025016WC95014BF1
CAP CER 5PF 9KV AXIAL

CAP CER 5PF 9KV AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BS025016WC95014BF1-ND BS025016WC95014BF1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 9000 volts 9000 volts
WVAC 9000 volts 9000 volts
Mounting Style Chassis Mount Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1833335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers