Vishay Intertechnology, Inc. Ceramic Capacitors BS016010BE96015BH1

Description
6pF ±2pF 5000V (5kV) Ceramic Capacitor Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
6pF ±2pF 5000V (5kV) Ceramic Capacitor Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BS016010BE96015BH1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BS016010BE96015BH1-ND
Ceramic Capacitors BS016010BE96015BH1-ND
6pF ±2pF 5000V (5kV) Ceramic Capacitor Axial, Can - Screw Terminals

6pF ±2pF 5000V (5kV) Ceramic Capacitor Axial, Can - Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - BS016010BE96015BH1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BS016010BE96015BH1
Ceramic Capacitors BS016010BE96015BH1
CAP CER 6PF 5KV AXIAL

CAP CER 6PF 5KV AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BS016010BE96015BH1-ND BS016010BE96015BH1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 5000 volts 5000 volts
WVAC 5000 volts 5000 volts
Mounting Style Chassis Mount Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C473K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details