Vishay Intertechnology, Inc. Ceramic Capacitors BS016010BE30038BJ1

Description
30pF ±20% 5000V (5kV) Ceramic Capacitor Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
30pF ±20% 5000V (5kV) Ceramic Capacitor Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BS016010BE30038BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BS016010BE30038BJ1-ND
Ceramic Capacitors BS016010BE30038BJ1-ND
30pF ±20% 5000V (5kV) Ceramic Capacitor Axial, Can - Screw Terminals

30pF ±20% 5000V (5kV) Ceramic Capacitor Axial, Can - Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - BS016010BE30038BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BS016010BE30038BJ1
Ceramic Capacitors BS016010BE30038BJ1
CAP CER 30PF 5KV AXIAL

CAP CER 30PF 5KV AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BS016010BE30038BJ1-ND BS016010BE30038BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 5000 volts 5000 volts
WVAC 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers