Vishay Intertechnology, Inc. Ceramic Capacitors BS000058BE10236AV1

Description
1000pF ±10% 5000V (5kV) Ceramic Capacitor
Request a Quote Datasheet
Description
1000pF ±10% 5000V (5kV) Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BS000058BE10236AV1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BS000058BE10236AV1-ND
Ceramic Capacitors BS000058BE10236AV1-ND
1000pF ±10% 5000V (5kV) Ceramic Capacitor

1000pF ±10% 5000V (5kV) Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - BS000058BE10236AV1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BS000058BE10236AV1
Ceramic Capacitors BS000058BE10236AV1
CAP CER 1000PF 5KV

CAP CER 1000PF 5KV

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BS000058BE10236AV1-ND BS000058BE10236AV1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 5000 volts 5000 volts
WVAC 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011573 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details