Vishay Intertechnology, Inc. Ceramic Capacitors BS000057BJ75036BJ1

Description
75pF ±10% 15000V (15kV) Ceramic Capacitor
Request a Quote Datasheet
Description
75pF ±10% 15000V (15kV) Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BS000057BJ75036BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BS000057BJ75036BJ1-ND
Ceramic Capacitors BS000057BJ75036BJ1-ND
75pF ±10% 15000V (15kV) Ceramic Capacitor

75pF ±10% 15000V (15kV) Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - BS000057BJ75036BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BS000057BJ75036BJ1
Ceramic Capacitors BS000057BJ75036BJ1
CAP CER 75PF 15KV

CAP CER 75PF 15KV

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BS000057BJ75036BJ1-ND BS000057BJ75036BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 15000 volts 15000 volts
WVAC 15000 volts 15000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021293 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers